TE Connectivity D38999/24ZB35JN-L/C
- 收藏
- 对比
D38999/24ZB35JN-L/C
2460-D38999/24ZB35JN-L/C
圆形连接器
--
大陆
立即发货

Circular Conn, Rcpt, 11-35, Jam Nut
1最小包装量--
D38999/24ZB35JN-L/C详情
TE Connectivity D38999/24ZB35JN-L/C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Nominal current
0 - 500
Nominal voltage
220 - 240
Protection class
I
Material housing
Steel
Voltage type
AC/DC
Degree of protection (IP)
IP20
With light source
有
RoHS
Non-Compliant
电路
Other
宽度
63
长度
1478
D38999/24ZB35JN-L/C拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。