TE Connectivity D38999/24ZC35AB
- 收藏
- 对比
D38999/24ZC35AB
2460-D38999/24ZC35AB
圆形连接器 - 外壳
--
大陆
立即发货

Conn MIL-DTL-38999 Circular M 22 POS Crimp ST Jam Nut 22 Terminal 1 Port
1最小包装量--
D38999/24ZC35AB详情
TE Connectivity D38999/24ZC35AB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Jam Nut
RoHS
Non-Compliant
终端
Crimp
性别
Female
方向
Straight
D38999/24ZC35AB拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。