TE Connectivity D38999/24ZJ19PD
- 收藏
- 对比
D38999/24ZJ19PD
2460-D38999/24ZJ19PD
圆形连接器
--
大陆
立即发货

MIL-DTL-38999/24 - Connectors Electrical Circular Receptacle Threaded Jam Nut Mounting Removable Crimp Contacts...
1最小包装量--
D38999/24ZJ19PD详情
TE Connectivity D38999/24ZJ19PD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Maximum Cable Diameter (mm)
76.2 mm
Minimum Cable Diameter (mm)
71.42 mm
Angle
Straight
Cable Style
Round
Manufacturer
Killark-Hubbell Electrical Products
Grip Type
Bushing Grip with Strain Relief
组成
Metallic
D38999/24ZJ19PD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。