TE Connectivity D38999/25HA98XB
- 收藏
- 对比
D38999/25HA98XB
2460-D38999/25HA98XB
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 3 Position, Sealable, Wire & Cable, Signal, Stainless Steel, B Polarization Code, Glass
1最小包装量--
D38999/25HA98XB详情
TE Connectivity D38999/25HA98XB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YDTS21H09-98XBV001
TE Internal Description
HERM RECP
Mil-Spec
D38999/25HA98XB
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
3
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
7.5
Cable Types
UL 1569
连接器类型
1POS Contact to 1POS Contact
颜色
Red
D38999/25HA98XB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。