TE Connectivity D38999/25HB13ZD
- 收藏
- 对比
D38999/25HB13ZD
2460-D38999/25HB13ZD
圆形连接器
--
大陆
立即发货

Circular Connector MIL-DTL-38999 Hermetic Receptacle 13 Position Socket Contact Flange Mount Solder
1最小包装量--
D38999/25HB13ZD详情
TE Connectivity D38999/25HB13ZD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
安装类型
PCB
RoHS
Non-Compliant
终端
Solder
性别
Female
方向
Straight
军用标准
MIL-DTL-38999
D38999/25HB13ZD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。