TE Connectivity D38999/25HB4PE
- 收藏
- 对比
D38999/25HB4PE
2460-D38999/25HB4PE
圆形连接器
--
大陆
立即发货

Circular Connector MIL-DTL-38999 Hermetic Receptacle 4 Position Pin Contact Flange Mount Solder Cup
1最小包装量--
D38999/25HB4PE详情
TE Connectivity D38999/25HB4PE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 week ago)
触点镀层
Gold
底架
PCB
房屋材料
不锈钢
Manufacturer Part Number
ZANSEJAF000A000000XX
Approvals
IEC
Manufacturer
ABB
Mounting
DRAWOUT
RoHS
Non-Compliant
Insulation Materials
Glass
终端
Solder
定位的数量
4
性别
Female
方向
Straight
军用标准
MIL-DTL-38999
触点性别
Male
D38999/25HB4PE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。