TE Connectivity D38999/25HF30CB
- 收藏
- 对比
D38999/25HF30CB
2460-D38999/25HF30CB
圆形连接器
--
大陆
立即发货

Circular Connector MIL-DTL-38999 Hermetic Receptacle 30 Position Pin Contact Flange Mount Solder
1最小包装量--
添加到询价列表
D38999/25HF30CB详情
TE Connectivity D38999/25HF30CB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Tinned
Bolt dimension (metric)
16
Nominal cross section
50
RoHS
Non-Compliant
0个相似型号
D38999/25HF30CB拓展信息
T4111001041-000
TE Connectivity
182647-1
TE Connectivity
5749180-1
TE Connectivity
HDP26-24-31PE-L015
TE Connectivity
DT04-6P-P021
TE Connectivity
HDP26-24-31ST-L015
TE Connectivity
HD36-24-31SE-B019
TE Connectivity
M83723/76W2039Y-LC
TE Connectivity
MS3475W20-16S-LC
TE Connectivity
MS3475W20-16SW-LC
TE Connectivity







哦! 它是空的。