TE Connectivity D38999/25HF32SN
- 收藏
- 对比
D38999/25HF32SN
2460-D38999/25HF32SN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 32 Position, Sealable, Wire & Cable, Signal, Stainless Steel, N Polarization Code, Glass
1最小包装量--
D38999/25HF32SN详情
TE Connectivity D38999/25HF32SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 months ago)
引脚数
3
RoHS
Non-Compliant
Insulation Materials
Glass
定位的数量
32
D38999/25HF32SN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。