TE Connectivity D38999/25HF35SD
- 收藏
- 对比
D38999/25HF35SD
2460-D38999/25HF35SD
圆形连接器
--
大陆
立即发货

Circular Connector MIL-DTL-38999 Hermetic Receptacle 66 Position Socket Contact Flange Mount Solder Cup
1最小包装量--
D38999/25HF35SD详情
TE Connectivity D38999/25HF35SD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 week ago)
触点镀层
Gold
底架
PCB
RoHS
Non-Compliant
Insulation Materials
Glass
终端
Solder
定位的数量
66
性别
Female
方向
Straight
军用标准
MIL-DTL-38999
接头数量
66
触点性别
Female
D38999/25HF35SD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。