TE Connectivity D38999/25HG16CC
- 收藏
- 对比
D38999/25HG16CC
2460-D38999/25HG16CC
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 16 Position, Sealable, Wire & Cable, Signal, Stainless Steel, C Polarization Code, Glass
1最小包装量--
D38999/25HG16CC详情
TE Connectivity D38999/25HG16CC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
13
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
16
TE Internal #
YDTS21H21-16CCV001
TE Internal Description
HERM RECP
Mil-Spec
D38999/25HG16CC
Connector Systemu2009
Cable-to-Panel
D38999/25HG16CC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。