TE Connectivity D38999/25HJ24DA
- 收藏
- 对比
D38999/25HJ24DA
2460-D38999/25HJ24DA
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 24 Position, Sealable, Wire & Cable, Power & Signal, Stainless Steel, A Polarization Code, Glass
1最小包装量--
D38999/25HJ24DA详情
TE Connectivity D38999/25HJ24DA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YDTS21H25-24DAV001
TE Internal Description
HERM RECP
Mil-Spec
D38999/25HJ24DA
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
24
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
13, 23
D38999/25HJ24DA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。