TE Connectivity D38999/25NF35XN
- 收藏
- 对比
D38999/25NF35XN
2460-D38999/25NF35XN
圆形连接器
--
大陆
立即发货

Deutsch D38999/25NF35XNHermeticDTS21N ; Military Specification: MIL-DTL-38999
1最小包装量--
D38999/25NF35XN详情
TE Connectivity D38999/25NF35XN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Surface protection
Galvanic/electrolytic zinc plated
Material quality
Other
Model
Longitudinal joint
RoHS
Non-Compliant
长度
450
D38999/25NF35XN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。