TE Connectivity D38999/25YD18DN
- 收藏
- 对比
D38999/25YD18DN
2460-D38999/25YD18DN
圆形连接器
--
大陆
立即发货

Deutsch D38999/25YD18DNHermeticDTS21Y ; Military Specification: MIL-DTL-38999
1最小包装量--
D38999/25YD18DN详情
TE Connectivity D38999/25YD18DN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
7/16
Case Size
2.5
Manufacturer Part Number
25-310-SST-160-psi
Case Style
Center Back Mount
Range
0-160 psi
Manufacturer
NOSHOK
RoHS
Non-Compliant
D38999/25YD18DN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。