TE Connectivity D38999/26FB98PN-CGMSS1
- 收藏
- 对比
D38999/26FB98PN-CGMSS1
2460-D38999/26FB98PN-CGMSS1
圆形连接器
--
大陆
立即发货

Conn Circular PIN 6 POS Crimp ST Cable Mount 6 Terminal 1 Port Automotive
1最小包装量--
D38999/26FB98PN-CGMSS1详情
TE Connectivity D38999/26FB98PN-CGMSS1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
MAX2039
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
For Use With/Related Products
MAX2039
RoHS
Non-Compliant
系列
-
类型
Mixer
频率
1.7GHz ~ 2.2GHz
提供的内容
Board(s)
D38999/26FB98PN-CGMSS1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。