TE Connectivity D38999/26FD15AE
- 收藏
- 对比
D38999/26FD15AE
2460-D38999/26FD15AE
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular PIN 15 POS ST Cable Mount 15 Terminal 1 Port
1最小包装量--
D38999/26FD15AE详情
TE Connectivity D38999/26FD15AE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
RoHS
Compliant
终端
Crimp
连接器类型
Circular, Plug
定位的数量
15
性别
Male
军用标准
MIL-DTL-38999
接头数量
15
本体镀层
化学镍
达到SVHC
Unknown
D38999/26FD15AE拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。