TE Connectivity D38999/26FJ20BC
- 收藏
- 对比
D38999/26FJ20BC
2460-D38999/26FJ20BC
圆形连接器 - 外壳
--
大陆
立即发货

CONNECTOR MIL-DTL-38999 Plug, 30 sock. #20-8T, crimp, key D, Al-Ni, less cont.
1最小包装量--
D38999/26FJ20BC详情
TE Connectivity D38999/26FJ20BC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
RoHS
Compliant
连接器类型
Circular, Plug
定位的数量
30
性别
Male
军用标准
MIL-DTL-38999
接头数量
30
本体镀层
化学镍
达到SVHC
Unknown
D38999/26FJ20BC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。