TE Connectivity D38999/26FJ37PN
- 收藏
- 对比
D38999/26FJ37PN
2460-D38999/26FJ37PN
圆形连接器
--
大陆
立即发货

CONN D38999 CIRC PIN 37 POS CRMP ST CBL MNT 37TERM
1最小包装量--
D38999/26FJ37PN详情
TE Connectivity D38999/26FJ37PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
30
Product Style
BGA Socketing Systems
RoHS
Non-Compliant
类型
Socket Adapter Systems
螺距
1.00mm Pitch
接头数量
30 POS
端口的数量
1
产品类别
Socket Adapter Systems
D38999/26FJ37PN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。