TE Connectivity D38999/26GE8SD
- 收藏
- 对比
D38999/26GE8SD
2460-D38999/26GE8SD
圆形连接器
--
大陆
立即发货

Conn Circular SKT 8 POS Crimp ST Cable Mount 8 Terminal 1 Port
1最小包装量--
D38999/26GE8SD详情
TE Connectivity D38999/26GE8SD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
21 Weeks, 2 Days
触点镀层
Gold
RoHS
Compliant
Manufacturer Part Number
D38999/26GE8SD
Manufacturer
Glenair Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.26
连接器类型
Plug
达到SVHC
unknown
D38999/26GE8SD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。