TE Connectivity D38999/26GH21PC
- 收藏
- 对比
D38999/26GH21PC详情
TE Connectivity D38999/26GH21PC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
18 Weeks, 5 Days
触点镀层
Gold
引脚数
16
Manufacturer Part Number
D38999/26GH21PC
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.28
RoHS
Compliant
连接器类型
密耳系列连接器
性别
Male
Reach合规守则
unknown
D38999/26GH21PC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。