TE Connectivity D38999/26JB99SC L/C
- 收藏
- 对比
D38999/26JB99SC L/C
2460-D38999/26JB99SC L/C
圆形连接器 - 外壳
--
大陆
立即发货

MIL-DTL-38999/26 - Connectors Electrical Circular Plug Straight Removable Crimp Contacts Series III
1最小包装量--
D38999/26JB99SC L/C详情
TE Connectivity D38999/26JB99SC L/C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Composite
Manufacturer Part Number
10032
Manufacturer
Miscellaneous
RoHS
Compliant
连接器类型
Circular, Plug
定位的数量
7
性别
Male
军用标准
MIL-DTL-38999
接头数量
7
本体镀层
Cadmium
达到SVHC
无SVHC
D38999/26JB99SC L/C拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。