TE Connectivity D38999/26JC35JA L/C
- 收藏
- 对比
D38999/26JC35JA L/C
2460-D38999/26JC35JA L/C
圆形连接器
--
大陆
立即发货

MIL-DTL-38999/26 - Connectors Electrical Circular Plug Straight Removable Crimp Contacts Series III
1最小包装量--
D38999/26JC35JA L/C详情
TE Connectivity D38999/26JC35JA L/C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Composite
Harmonized Code
8536.50.90.65
ECCN
EAR99
Itar Registered
Unavailable
RoHS
Compliant
连接器类型
Circular, Plug
定位的数量
22
性别
Male
军用标准
MIL-DTL-38999
本体镀层
Cadmium
达到SVHC
Unknown
D38999/26JC35JA L/C拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。