TE Connectivity D38999/26JD19SE L/C
- 收藏
- 对比
D38999/26JD19SE L/C
2460-D38999/26JD19SE L/C
圆形连接器 - 外壳
--
大陆
立即发货

MIL-DTL-38999/26 - Connectors Electrical Circular Plug Straight Removable Crimp Contacts Series III
1最小包装量--
D38999/26JD19SE L/C详情
TE Connectivity D38999/26JD19SE L/C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
C14610E024
厂商
Amphenol Tuchel Industrial
Product Status
活跃
系列
heavy/mate®
定位的数量
24
样式
Top Entry
终端样式
Screw
大小
-
螺纹尺寸
M40
包括
6 pcs - 4 pc Bushing, 1 Housing, 1 Male Insert
内容
电缆连接器组件
D38999/26JD19SE L/C拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。