TE Connectivity D38999/26JE06AN
- 收藏
- 对比
D38999/26JE06AN
2460-D38999/26JE06AN
圆形连接器
--
大陆
立即发货

CONNECTOR MIL-DTL-38999 Plug, 6 sock. #12, crimp, key A, comp.-Cd, less cont.
1最小包装量--
D38999/26JE06AN详情
TE Connectivity D38999/26JE06AN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Aluminum
Number of Outlets
(1) 120V Receptacle
Manufacturer Part Number
P-P1P3P5P6P11#2R2-K3R0
Manufacturer
Grace Technologies
知识产权评级
IP65
D38999/26JE06AN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。