TE Connectivity D38999/26JF18PN-L/C
- 收藏
- 对比
D38999/26JF18PN-L/C
2460-D38999/26JF18PN-L/C
圆形连接器 - 外壳
--
大陆
立即发货

D38999/26JF18PN-L/C datasheet pdf and Circular Connectors - Housings product details from TE Connectivity stock available at utmel
1最小包装量--
D38999/26JF18PN-L/C详情
TE Connectivity D38999/26JF18PN-L/C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
外壳材料
COMPOSITE
Shell Sizes
F
Manufacturer Part Number
D38999/26JF18PN-L/C
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.69
连接器类型
密耳系列连接器
附加功能
STANDARD: MIL-DTL-38999, EMI SHIELDED
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
YES
选项
GENERAL PURPOSE
触头总数
18
Reach合规守则
unknown
外壳完成
镀镉
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
MALE
空壳
YES
后壳类型
SOLID
主体/外壳样式
PLUG
环境特征
CORROSION/ENVIRONMENT/FLUID RESISTANT
终端类型
CRIMP
耦合类型
THREADED
D38999/26JF18PN-L/C拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。