TE Connectivity D38999/26JH53HE
- 收藏
- 对比
D38999/26JH53HE
2460-D38999/26JH53HE
圆形连接器
--
大陆
立即发货

Conn MIL-C-38999 Circular PIN 53 POS Crimp ST Cable Mount 53 Terminal 1 Port
1最小包装量--
D38999/26JH53HE详情
TE Connectivity D38999/26JH53HE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Cable
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
1280 - 2000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
160 - 200
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
200
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
RoHS
Non-Compliant
终端
Crimp
性别
Male
方向
Straight
接头数量
53
辐射硬化
无
D38999/26JH53HE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。