TE Connectivity D38999/26JJ29BB
- 收藏
- 对比
D38999/26JJ29BB
2460-D38999/26JJ29BB
圆形连接器
--
大陆
立即发货

CONNECTOR MIL-DTL-38999 Plug, 29 sock. #16, crimp, key N, comp.-Cd, less cont.
1最小包装量--
D38999/26JJ29BB详情
TE Connectivity D38999/26JJ29BB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
材料
Plastic
本体材质
Composite
Surface protection
Untreated
Watertight
有
Cable entry
Round
Degree of protection (IP)
IP68
Suitable for cable diameter
9 - 13
With strain relief
有
Number of cables
1 - 1
Material quality
Other
Suitable for cable gland
有
Model
Open
Fire resistant
无
RoHS
Compliant
连接器类型
Circular, Plug
定位的数量
29
性别
Male
军用标准
MIL-DTL-38999
本体镀层
Cadmium
达到SVHC
Unknown
D38999/26JJ29BB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。