TE Connectivity D38999/26MA35SALC
- 收藏
- 对比
D38999/26MA35SALC
2460-D38999/26MA35SALC
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector STRAIGHT PLUG
1最小包装量--
D38999/26MA35SALC详情
TE Connectivity D38999/26MA35SALC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Composite
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
YACT26MA35SAC00100
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Compliant
连接器类型
Circular, Plug
定位的数量
6
性别
Male
子类别
Circular Connectors
军用标准
MIL-DTL-38999
外壳完成
Nickel
本体镀层
化学镍
产品类别
军规圆形连接器
产品类别
军规圆形连接器
达到SVHC
Unknown
D38999/26MA35SALC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。