TE Connectivity D38999/26MC4PE
- 收藏
- 对比
D38999/26MC4PE
2460-D38999/26MC4PE
圆形连接器
--
大陆
立即发货

MIL-DTL-38999/26 - Connectors Electrical Circular Plug Straight Removable Crimp Contacts Series III
1最小包装量--
D38999/26MC4PE详情
TE Connectivity D38999/26MC4PE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Composite
RoHS
Compliant
终端
Crimp
连接器类型
Circular
性别
Male
接头数量
4
达到SVHC
无SVHC
D38999/26MC4PE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。