TE Connectivity D38999/26MD05BA
- 收藏
- 对比
D38999/26MD05BA
2460-D38999/26MD05BA
圆形连接器
--
大陆
立即发货

CONNECTOR MIL-DTL-38999 Plug, 5 sock. #16, crimp, key B, comp.-Ni, less cont.
1最小包装量--
D38999/26MD05BA详情
TE Connectivity D38999/26MD05BA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With front ring
有
Colour front ring
Chrome
Number of contacts as normally closed contact
0
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP67/IP69K
Number of contacts as normally open contact
1
Number of contacts as change-over contact
0
Type of electric connection
弹簧夹连接
Material front ring
Plastic
D38999/26MD05BA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。