TE Connectivity D38999/26MD97JD-L/C
- 收藏
- 对比
D38999/26MD97JD-L/C
2460-D38999/26MD97JD-L/C
圆形连接器 - 外壳
--
大陆
立即发货

MIL-DTL-38999/26 - Connectors Electrical Circular Plug Straight Removable Crimp Contacts Series III
1最小包装量--
D38999/26MD97JD-L/C详情
TE Connectivity D38999/26MD97JD-L/C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lead Free Status / RoHS Status
Lead free / RoHS Compliant
系列
*
包装
Tape & Reel (TR)
湿度敏感性等级(MSL)
1 (Unlimited)
D38999/26MD97JD-L/C拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。