TE Connectivity D38999/26MF32SC L/C
- 收藏
- 对比
D38999/26MF32SC L/C
2460-D38999/26MF32SC L/C
圆形连接器 - 外壳
--
大陆
立即发货

MIL-DTL-38999/26 - Connectors Electrical Circular Plug Straight Removable Crimp Contacts Series III
1最小包装量--
D38999/26MF32SC L/C详情
TE Connectivity D38999/26MF32SC L/C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Composite
Package
Bulk
Base Product Number
MK11DX128
厂商
NXP USA Inc.
Product Status
活跃
RoHS
Compliant
系列
*
连接器类型
Circular, Plug
定位的数量
32
性别
Male
外壳完成
Nickel
接头数量
32
达到SVHC
无SVHC
D38999/26MF32SC L/C拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。