TE Connectivity D38999/26MG39JB-L/C
- 收藏
- 对比
D38999/26MG39JB-L/C
2460-D38999/26MG39JB-L/C
圆形连接器 - 外壳
--
大陆
立即发货

Composite Ni 38999 III Plug Connecto
1最小包装量--
D38999/26MG39JB-L/C详情
TE Connectivity D38999/26MG39JB-L/C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
D38999/26MG39JB-L/C
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.69
连接器类型
密耳系列连接器
性别
FEMALE
附加功能
STANDARD: MIL-DTL-38999, EMI SHIELDED, POLARIZED
后壳类型
SOLID
主体/外壳样式
PLUG
达到SVHC
unknown
D38999/26MG39JB-L/C拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。