TE Connectivity D38999/26MH32BN
- 收藏
- 对比
D38999/26MH32BN
2460-D38999/26MH32BN
圆形连接器 - 外壳
SC-74A, SOT-753
大陆
立即发货

MIL-DTL-38999/26 - Connectors Electrical Circular Plug Straight Removable Crimp Contacts Series III
1最小包装量--
D38999/26MH32BN详情
TE Connectivity D38999/26MH32BN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
SC-74A, SOT-753
供应商器件包装
SOT-23-5
Package
Tape & Reel (TR)
Base Product Number
MAX6509
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
系列
-
D38999/26MH32BN拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。