TE Connectivity D38999/26MJ4SN-LC
- 收藏
- 对比
D38999/26MJ4SN-LC
2460-D38999/26MJ4SN-LC
圆形连接器 - 外壳
--
大陆
立即发货

MIL-DTL-38999/26 - Connectors Electrical Circular Plug Straight Removable Crimp Contacts Series III
1最小包装量--
D38999/26MJ4SN-LC详情
TE Connectivity D38999/26MJ4SN-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
引脚数
56
本体材质
Composite
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
Manufacturer Part Number
PDG33MH400D5WK
Approvals
CE, CSA, UL
RoHS
Compliant
连接器类型
Plug
定位的数量
56
额定电流
400 A
外壳完成
Nickel
达到SVHC
无SVHC
D38999/26MJ4SN-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。