TE Connectivity D38999/26MJ8PN
- 收藏
- 对比
D38999/26MJ8PN
2460-D38999/26MJ8PN
圆形连接器
--
大陆
立即发货

MIL-DTL-38999/26 - Connectors Electrical Circular Plug Straight Removable Crimp Contacts Series III
1最小包装量--
添加到询价列表
D38999/26MJ8PN详情
TE Connectivity D38999/26MJ8PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
RoHS
Non-Compliant
性别
Male
接头数量
8
达到SVHC
无SVHC
0个相似型号
D38999/26MJ8PN拓展信息
T4111001041-000
TE Connectivity
182647-1
TE Connectivity
5749180-1
TE Connectivity
HDP26-24-31PE-L015
TE Connectivity
DT04-6P-P021
TE Connectivity
HDP26-24-31ST-L015
TE Connectivity
HD36-24-31SE-B019
TE Connectivity
M83723/76W2039Y-LC
TE Connectivity
MS3475W20-16SW-LC
TE Connectivity
MS3475W20-16S-LC
TE Connectivity







哦! 它是空的。