TE Connectivity D38999/26TB35HN-LC
- 收藏
- 对比
D38999/26TB35HN-LC
2460-D38999/26TB35HN-LC
圆形连接器
--
大陆
立即发货

Conn Circular PIN 13 POS Crimp ST Cable Mount 13 Terminal 1 Port Automotive
1最小包装量--
D38999/26TB35HN-LC详情
TE Connectivity D38999/26TB35HN-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage
220 - 240
Protection class
I
Material housing
Steel
Voltage type
AC
Degree of protection (IP)
IP20
With light source
有
宽度
97
长度
3450
D38999/26TB35HN-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。