TE Connectivity D38999/26TB5BA
- 收藏
- 对比
D38999/26TB5BA
2460-D38999/26TB5BA
圆形连接器
--
大陆
立即发货

Conn MIL-DTL-38999 Circular F 5 POS Crimp ST Cable Mount 5 Terminal 1 Port
1最小包装量--
D38999/26TB5BA详情
TE Connectivity D38999/26TB5BA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Cable
Package
Bag
Base Product Number
MS27474E22A
厂商
Corsair
Product Status
活跃
RoHS
Non-Compliant
系列
*
终端
Crimp
性别
Male
方向
Straight
D38999/26TB5BA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。