TE Connectivity D38999/26TC98AB
- 收藏
- 对比
D38999/26TC98AB
2460-D38999/26TC98AB
圆形连接器 - 外壳
--
大陆
立即发货

Conn MIL-DTL-38999 Circular M 10 POS Crimp ST Cable Mount 10 Terminal 1 Port
1最小包装量--
D38999/26TC98AB详情
TE Connectivity D38999/26TC98AB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Cable
RoHS
Non-Compliant
终端
Crimp
性别
Male
方向
Straight
D38999/26TC98AB拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。