TE Connectivity D38999/26WB99BD
- 收藏
- 对比
D38999/26WB99BD
2460-D38999/26WB99BD
圆形连接器 - 外壳
--
大陆
立即发货

DEUTSCH D38999/26WB99BD Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 7 Contacts
1最小包装量--
D38999/26WB99BD详情
TE Connectivity D38999/26WB99BD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
Package
Bulk
Base Product Number
073251
厂商
Molex
Product Status
活跃
RoHS
Compliant
系列
*
连接器类型
Circular, Plug
定位的数量
7
性别
Male
军用标准
MIL-DTL-38999
接头数量
7
本体镀层
Cadmium
达到SVHC
Unknown
D38999/26WB99BD拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。