TE Connectivity D38999/26WE8SC
- 收藏
- 对比
D38999/26WE8SC
2460-D38999/26WE8SC
圆形连接器
--
大陆
立即发货

MIL-DTL-38999/26 - Connectors Electrical Circular Plug Straight Removable Crimp Contacts Series III
1最小包装量--
D38999/26WE8SC详情
TE Connectivity D38999/26WE8SC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
Manufacturer Part Number
78101122025
Manufacturer
Cooper
RoHS
Compliant
终端
Crimp
连接器类型
Circular, Plug
定位的数量
8
性别
Male
军用标准
MIL-DTL-38999
接头数量
8
本体镀层
Cadmium
达到SVHC
Unknown
D38999/26WE8SC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。