TE Connectivity D38999/26WJ20BB
- 收藏
- 对比
D38999/26WJ20BB
2460-D38999/26WJ20BB
圆形连接器 - 外壳
--
大陆
立即发货

MIL Series Connector, 30 Contact(s), Aluminum Alloy, Female, Crimp Terminal, Plug
1最小包装量--
D38999/26WJ20BB详情
TE Connectivity D38999/26WJ20BB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
2000305207
Manufacturer
Advanced Energy
Brand
Advanced Energy
RoHS
Compliant
系列
Thyro-A
终端
Crimp
连接器类型
Circular, Plug
定位的数量
30
性别
Male
子类别
电源状态
军用标准
MIL-DTL-38999
接头数量
30
本体镀层
Cadmium
产品类别
功率调节
产品类别
功率调节
达到SVHC
Unknown
D38999/26WJ20BB拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。