TE Connectivity D38999/26ZD15SN-LC
- 收藏
- 对比
D38999/26ZD15SN-LC
2460-D38999/26ZD15SN-LC
圆形连接器
--
大陆
立即发货

MIL-DTL-38999/26 - Connectors Electrical Circular Plug Straight Removable Crimp Contacts Series III
1最小包装量--
D38999/26ZD15SN-LC详情
TE Connectivity D38999/26ZD15SN-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Manufacturer Part Number
HFD3080A02
Approvals
UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
RoHS
Non-Compliant
额定电流
80 A
D38999/26ZD15SN-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。