TE Connectivity D38999/26ZE35SD L/C
- 收藏
- 对比
D38999/26ZE35SD L/C
2460-D38999/26ZE35SD L/C
圆形连接器 - 外壳
--
大陆
立即发货

MIL-DTL-38999/26 - Connectors Electrical Circular Plug Straight Removable Crimp Contacts Series III
1最小包装量--
D38999/26ZE35SD L/C详情
TE Connectivity D38999/26ZE35SD L/C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
底架
Cable
引脚数
3
本体材质
Brass
Schedule B
8536694020/8536694020/8536694020/8536694020/8536694020
RoHS
Compliant
Insulation Materials
Plastic
包装
Box
终端
Solder
连接器类型
Circular
定位的数量
3
性别
Female
方向
Straight
接头数量
3
达到SVHC
无SVHC
无铅
无铅
D38999/26ZE35SD L/C拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。