TE Connectivity D38999/26ZF11PA
- 收藏
- 对比
D38999/26ZF11PA
2460-D38999/26ZF11PA
圆形连接器
--
大陆
立即发货

Conn MIL-DTL-38999 Circular M 11 POS Crimp ST Cable Mount 11 Terminal 1 Port
1最小包装量--
D38999/26ZF11PA详情
TE Connectivity D38999/26ZF11PA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
安装类型
Cable
Package
Bulk
Base Product Number
121050
厂商
Molex
Product Status
活跃
RoHS
Non-Compliant
系列
Brad 121050 mPm
终端
Crimp
性别
Male
方向
Straight
D38999/26ZF11PA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。