TE Connectivity D38999/26ZG39PD
- 收藏
- 对比
D38999/26ZG39PD
2460-D38999/26ZG39PD
圆形连接器
--
大陆
立即发货

MIL-DTL-38999/26 - Connectors Electrical Circular Plug Straight Removable Crimp Contacts Series III
1最小包装量--
D38999/26ZG39PD详情
TE Connectivity D38999/26ZG39PD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/4 NPT
Case Size
2.5
Manufacturer Part Number
25-110-300-psi/kg/cm2
Case Style
Center Back Mount
Range
0-300 psi
Manufacturer
NOSHOK
D38999/26ZG39PD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。