TE Connectivity D38999/26ZG41AB
- 收藏
- 对比
D38999/26ZG41AB
2460-D38999/26ZG41AB
圆形连接器
--
大陆
立即发货

Conn MIL-DTL-38999 Circular M 41 POS Crimp ST Cable Mount 41 Terminal 1 Port
1最小包装量--
D38999/26ZG41AB详情
TE Connectivity D38999/26ZG41AB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
Manufacturer Part Number
7700-40201-U670300
Manufacturer
Murrelektronik
RoHS
Non-Compliant
终端
Crimp
性别
Male
方向
Straight
D38999/26ZG41AB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。