TE Connectivity D38999/27HF30SA
- 收藏
- 对比
D38999/27HF30SA
2460-D38999/27HF30SA
圆形连接器
--
大陆
立即发货

Circular Connector MIL-DTL-38999 Hermetic Receptacle 30 Position Socket Contact Weld Flange Mount Solder Cup
1最小包装量--
D38999/27HF30SA详情
TE Connectivity D38999/27HF30SA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Autec 电力系统
RoHS
UL/RoHS
包装
Metal
尺寸/尺寸
Case Size Pins/Wired: 31.8x20.3x12.2 mm/Case Size Surface Mounted: 31.8x20.3x10.9 mm
电压
200-480VDC/VAC
D38999/27HF30SA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。