TE Connectivity D38999/27HG41PE
- 收藏
- 对比
D38999/27HG41PE
2460-D38999/27HG41PE
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 41 Position, Sealable, Wire & Cable, Signal, Stainless Steel, E Polarization Code, Glass
1最小包装量--
D38999/27HG41PE详情
TE Connectivity D38999/27HG41PE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
TE Internal #
YDTS23H21-41PEV001
TE Internal Description
HERM RECP
Mil-Spec
D38999/27HG41PE
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
41
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
7.5
Body Orientation
Straight
Termination Method
Crimp
Contact Materials
Copper Alloy
Mounting
电缆安装
操作温度
-30 to 105 °C
连接器类型
连接器接头和PCB插座
性别
Pin
触点类型
Signal
屏蔽的
无
产品长度
21.3 mm
D38999/27HG41PE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。