TE Connectivity D38999/27HH21DD
- 收藏
- 对比
D38999/27HH21DD
2460-D38999/27HH21DD
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 21 Position, Sealable, Wire & Cable, Signal, Stainless Steel, D Polarization Code, Glass
1最小包装量--
D38999/27HH21DD详情
TE Connectivity D38999/27HH21DD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
板和面板
Manufacturer Lifecycle Status
PRODUCTION (Last Updated: 1 year ago)
Shell Sizes
H
Manufacturer Part Number
D38999/27HH21DD
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.69
零件状态
Production (Last Updated: 1 year ago)
连接器类型
密耳系列连接器
性别
FEMALE
附加功能
STANDARD: MIL-DTL-38999, EMI SHIELDED, POLARIZED
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
HERMETIC
军用标准
YES
接头数量
21
配套信息
MULTIPLE MATING PARTS AVAILABLE
空壳
NO
后壳类型
SOLID
环境特征
ENVIRONMENT/FLUID RESISTANT
终端类型
SOLDER
耦合类型
THREADED
达到SVHC
unknown
D38999/27HH21DD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。