TE Connectivity D38999/27NG11ZA
- 收藏
- 对比
D38999/27NG11ZA
2460-D38999/27NG11ZA
圆形连接器
--
大陆
立即发货

Deutsch D38999/27NG11ZAHermeticDTS23N ; Military Specification: MIL-DTL-38999
1最小包装量--
D38999/27NG11ZA详情
TE Connectivity D38999/27NG11ZA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Code - in
2010
Case Code - mm
5025
Unit Weight
0.001235 oz
Factory Pack QuantityFactory Pack Quantity
3000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Non-Compliant
系列
PWC
包装
Reel
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
D38999/27NG11ZA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。